HP logo

HP nc8430 Intel® Core™ Duo T2500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39183
Info modified on:
22 Jan 2025, 04:59:20
End of life date:
30 Apr 2007
Short summary description HP nc8430 Intel® Core™ Duo T2500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP nc8430, Intel® Core™ Duo, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 80 GB

Long summary description HP nc8430 Intel® Core™ Duo T2500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1600 Windows XP Professional:

HP nc8430. Processor type: Intel® Core™ Duo, Processor: T2500, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drives: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system software: Windows XP Professional. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.