HP logo

HP OfficeJet 6500 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66554
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
12 Jun 2018
Short summary description HP OfficeJet 6500 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP OfficeJet 6500, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet 6500 Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP OfficeJet 6500. Print technology: Thermal inkjet, Printing: Colour printing, Resolution (maximum): 4800 x 1200 DPI, Print speed colour (normal, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.