HP Deskjet F4172 All-in-One, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, A4
HP Deskjet F4172 All-in-One. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 2400 x 1200 DPI, Print speed colour (normal, A4/US Letter): 2,9 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4