HP logo

HP EliteDisplay E201 computer monitor 50,8 cm (20") 1600 x 900 pixels LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66715
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E201 computer monitor 50,8 cm (20") 1600 x 900 pixels LED Silver:

HP EliteDisplay E201, 50,8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Silver

Long summary description HP EliteDisplay E201 computer monitor 50,8 cm (20") 1600 x 900 pixels LED Silver:

HP EliteDisplay E201. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.