HP LTO-2 Ultrium 400GB Data Cartridge, Blank data tape, LTO, 200 GB, 400 GB, 30 year(s), 2:1
HP LTO-2 Ultrium 400GB Data Cartridge. Product type: Blank data tape, Media type: LTO, Native capacity: 200 GB. Tape size: 1,26 cm, Tape length: 609 m, Tape thickness: 8,9 µm