HP Elite 7500 MT, 3,4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 8 Pro
HP Elite 7500 MT. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Product colour: Black