HP logo

HP AMD Phenom II X4 B93 processor 2,8 GHz 6 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Phenom II X4 B93 processor 2,8 GHz 6 MB L3:

HP AMD Phenom II X4 B93, AMD Phenom II X4, Socket AM2+/AM3, B93, 2,8 GHz, 64-bit, 6 MB

Long summary description HP AMD Phenom II X4 B93 processor 2,8 GHz 6 MB L3:

HP AMD Phenom II X4 B93. Processor type: AMD Phenom II X4, Processor socket: Socket AM2+/AM3, Processor: B93. Memory channels: Dual-channel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.