HP logo

HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60024
Info modified on:
14 Mar 2024, 17:26:42
Short summary description HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2540, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP DeskJet 2540 Inkjet A4 1200 x 1200 DPI 7 ppm Wi-Fi:

HP DeskJet 2540. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.