HP logo

HP Intel Xeon E5-2670 processor 2,6 GHz 20 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24858
Info modified on:
10 Aug 2024, 09:57:56
Short summary description HP Intel Xeon E5-2670 processor 2,6 GHz 20 MB L3:

HP Intel Xeon E5-2670, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2670, 2,6 GHz, 64-bit

Long summary description HP Intel Xeon E5-2670 processor 2,6 GHz 20 MB L3:

HP Intel Xeon E5-2670. Processor type: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel Virtualization Technology: VT-d, VT-x, L1 cache: 0,512 MB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.