HP logo

HP 630 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49099
Info modified on:
02 Feb 2025, 22:54:33
End of life date:
08 May 2012
Short summary description HP 630 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver:

HP 630, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 630 Intel® Core™ i3 i3-370M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black, Silver:

HP 630. Processor type: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.