HP logo

HP 862398-855 memory module 8 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148164
Info modified on:
07 Mar 2025, 15:29:06
Short summary description HP 862398-855 memory module 8 GB DDR4:

HP 862398-855, 8 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description HP 862398-855 memory module 8 GB DDR4:

HP 862398-855. Component for: Laptop, Internal memory: 8 GB, Internal memory type: DDR4, Memory speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.