HP logo

HP LaserJet Enterprise Flow MFP M635z, Print, copy, scan, fax, Scan to email; Two-sided printing; 150-sheet ADF; Energy Efficient; Strong Security

Data-sheet quality:
created/standardized by Icecat
Product views:
177079
Info modified on:
16 May 2025, 11:30:55
Short summary description HP LaserJet Enterprise Flow MFP M635z, Print, copy, scan, fax, Scan to email; Two-sided printing; 150-sheet ADF; Energy Efficient; Strong Security:

HP LaserJet Enterprise Flow MFP M635z, Print, copy, scan, fax, Scan to email; Two-sided printing; 150-sheet ADF; Energy Efficient; Strong Security, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct print supported, Black, White

Long summary description HP LaserJet Enterprise Flow MFP M635z, Print, copy, scan, fax, Scan to email; Two-sided printing; 150-sheet ADF; Energy Efficient; Strong Security:

HP LaserJet Enterprise Flow MFP M635z, Print, copy, scan, fax, Scan to email; Two-sided printing; 150-sheet ADF; Energy Efficient; Strong Security. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct print supported. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.