HP logo

Victus by HP 16-d0310TX Intel® Core™ i5 i5-11400H Laptop 40,9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9467
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Victus by HP 16-d0310TX Intel® Core™ i5 i5-11400H Laptop 40,9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Victus by HP 16-d0310TX, Intel® Core™ i5, 40,9 cm (16.1"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Victus by HP 16-d0310TX Intel® Core™ i5 i5-11400H Laptop 40,9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Victus by HP 16-d0310TX. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-11400H. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system software: Windows 11 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.