HP logo

HP EliteBook 630 G9 Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2983
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP EliteBook 630 G9 Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver:

HP EliteBook 630 G9, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteBook 630 G9 Intel® Core™ i5 i5-1235U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver:

HP EliteBook 630 G9. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1235U. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 10 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.