HP logo

HP 799087-361 memory module 8 GB DDR4 2133 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44721
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 799087-361 memory module 8 GB DDR4 2133 MHz:

HP 799087-361, 8 GB, DDR4, 2133 MHz, 260-pin SO-DIMM

Long summary description HP 799087-361 memory module 8 GB DDR4 2133 MHz:

HP 799087-361. Component for: Laptop, Internal memory: 8 GB, Internal memory type: DDR4, Memory speed: 2133 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.