HP logo

HP Blu-ray R/RE DVD±RW SuperMulti optical disc drive Internal Blu-Ray RW Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72026
Info modified on:
03 Jul 2018, 14:30:26
Short summary description HP Blu-ray R/RE DVD±RW SuperMulti optical disc drive Internal Blu-Ray RW Black:

HP Blu-ray R/RE DVD±RW SuperMulti, Black, Laptop, Blu-Ray RW, SATA, 24x, 8x

Long summary description HP Blu-ray R/RE DVD±RW SuperMulti optical disc drive Internal Blu-Ray RW Black:

HP Blu-ray R/RE DVD±RW SuperMulti. Product colour: Black. Purpose: Laptop, Optical drives: Blu-Ray RW, Standard connectivity: SATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, BD-ROM read speed: 6x, DVD-ROM read speed: 8x. DVD drive average random access time: 185 ms, CD-ROM drive average random access time: 165 ms, BD-ROM average random access time: 205 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.