HP logo

HP Intel Core i3 3227U processor 1,9 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57864
Info modified on:
17 Jul 2025, 16:37:15
Short summary description HP Intel Core i3 3227U processor 1,9 GHz 3 MB L3:

HP Intel Core i3 3227U, Intel® Core™ i3, BGA 1023, 22 nm, i3-3227U, 1,9 GHz, 64-bit

Long summary description HP Intel Core i3 3227U processor 1,9 GHz 3 MB L3:

HP Intel Core i3 3227U. Processor type: Intel® Core™ i3, Processor socket: BGA 1023, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Mobile, PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX. Processor package size: 31 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.