HP logo

HP t730 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Silver RX-427BB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68011
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP t730 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Silver RX-427BB:

HP t730, 2,7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3,6 GHz, 4 MB

Long summary description HP t730 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Silver RX-427BB:

HP t730. Processor frequency: 2,7 GHz, Processor type: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 64 GB, Storage media: SSD, Storage drive interface: microSATA. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.