HP logo

HP Intel Xeon Gold 6240 processor 2,6 GHz 25 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66270
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Intel Xeon Gold 6240 processor 2,6 GHz 25 MB L3:

HP Intel Xeon Gold 6240, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 2,6 GHz, 64-bit

Long summary description HP Intel Xeon Gold 6240 processor 2,6 GHz 25 MB L3:

HP Intel Xeon Gold 6240. Processor type: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 4S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.