HP logo

HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184627
Info modified on:
13 Jul 2023, 00:45:47
Short summary description HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):

HP ProLiant DL380p Gen8, Intel C600, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):

HP ProLiant DL380p Gen8. Chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor type: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 384 GB, Maximum UDIMM memory: 128 GB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), SATA, Storage controller: HP Smart Array P420i. Form factor: Rack (2U). Width: 445,5 mm, Depth: 698,5 mm, Height: 87,3 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.