HP Intel Pentium P6200, Intel® Pentium®, PGA988, 32 nm, P6200, 2,13 GHz, 64-bit
HP Intel Pentium P6200. Processor type: Intel® Pentium®, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 667 MHz. PCI Express сonfigurations: 1x16, Number of Processing Die Transistors: 382 M, Processing die size: 81 mm²