HP logo

HP Intel Xeon X6550 processor 2 GHz 18 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46727
Info modified on:
11 Jun 2024, 09:30:23
Short summary description HP Intel Xeon X6550 processor 2 GHz 18 MB L3:

HP Intel Xeon X6550, Intel® Xeon® 6000 Sequence, LGA 1567 (Socket LS), 45 nm, X6550, 2 GHz, 64-bit

Long summary description HP Intel Xeon X6550 processor 2 GHz 18 MB L3:

HP Intel Xeon X6550. Processor type: Intel® Xeon® 6000 Sequence, Processor socket: LGA 1567 (Socket LS), Processor lithography: 45 nm. Market segment: Server. Intel Virtualization Technology: VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.