HP logo

HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34727
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 600 G4, 3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 600 G4. Processor frequency: 3 GHz, Processor type: Intel® Core™ i5, Processor: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.