HP logo

HP Neverstop Laser 1000w, Print

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91486
Info modified on:
19 May 2025, 20:52:08
End of life date:
01 Oct 2024
Short summary description HP Neverstop Laser 1000w, Print:

HP Neverstop Laser 1000w, Print, Laser, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP Neverstop Laser 1000w, Print:

HP Neverstop Laser 1000w, Print. Print technology: Laser. Number of print cartridges: 1, Duty cycle (monthly, A4): 25000 pages per month. Resolution (maximum): 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Wi-Fi

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.