HP logo

HP 439426-001 backpack Black Nylon

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91310
Info modified on:
20 Jul 2023, 14:56:30
Short summary description HP 439426-001 backpack Black Nylon:

HP 439426-001, 43,2 cm (17"), Nylon

Long summary description HP 439426-001 backpack Black Nylon:

HP 439426-001. Product main colour: Black, Maximum screen size: 43,2 cm (17"), Country of origin: CHN. Weight: 1,13 kg. Disk material: Nylon. Dimensions (WxDxH): 343 x 222 x 457 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.