HP logo

HP Intel Celeron D 356 processor 3,33 GHz 0,512 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55598
Info modified on:
09 Jul 2024, 09:36:04
Short summary description HP Intel Celeron D 356 processor 3,33 GHz 0,512 MB L2:

HP Intel Celeron D 356, Intel® Celeron® D, LGA 775 (Socket T), 65 nm, 3,33 GHz, 64-bit, 0,512 MB

Long summary description HP Intel Celeron D 356 processor 3,33 GHz 0,512 MB L2:

HP Intel Celeron D 356. Processor type: Intel® Celeron® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Number of Processing Die Transistors: 188 M, Processing die size: 81 mm²

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.