HP logo

HP 290 G2 Intel® Pentium® G5400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41073
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jan 2020
Short summary description HP 290 G2 Intel® Pentium® G5400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP 290 G2, 3,7 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP 290 G2 Intel® Pentium® G5400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP 290 G2. Processor frequency: 3,7 GHz, Processor type: Intel® Pentium®, Processor: G5400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-RW. On-board graphics card model: Intel® UHD Graphics 610. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.