HP Pavilion Gaming 690-0009, 2,8 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD-RW, Windows 10 Home
HP Pavilion Gaming 690-0009. Processor frequency: 2,8 GHz, Processor type: Intel® Core™ i5, Processor: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drives: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC