HP logo

HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Mobile workstation 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264378
Info modified on:
13 Jun 2025, 17:03:44
End of life date:
31 Oct 2020
Short summary description HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Mobile workstation 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook x2 G4, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ZBook x2 G4 Intel® Core™ i7 i7-8550U Mobile workstation 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook x2 G4. Product type: Mobile workstation, Form factor: Convertible (Detachable). Processor type: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system software: Windows 10 Pro. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.