HP logo

HP MP9 G2 Retail System

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70445
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
08 May 2019
Short summary description HP MP9 G2 Retail System:

HP MP9 G2 Retail System, Intel® Core™ i5, i5-6500T, 6th gen Intel® Core™ i5, 2,5 GHz, 6 MB, Intel® Q170

Long summary description HP MP9 G2 Retail System:

HP MP9 G2 Retail System. Processor type: Intel® Core™ i5, Processor: i5-6500T, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, Solid-state drive capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530. Audio system: DTS Studio Sound

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.