HP logo

HP 1ZE52AA computer case part Top cover

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283062
Info modified on:
17 Jan 2023, 08:38:08
End of life date:
31 Dec 2022
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 1ZE52AA computer case part Top cover:

HP Desktop Mini G3 Port Cover Kit, Black

HP 1ZE52AA computer case part Top cover:

Help prevent unauthorized access to the rear ports of your HP Desktop Mini with HP Desktop Mini G3 Port Cover Kit.

Short summary description HP 1ZE52AA computer case part Top cover:

HP 1ZE52AA, Top cover, Black, Desktop Mini G3, Business, 177 mm, 100 mm

Long summary description HP 1ZE52AA computer case part Top cover:

HP 1ZE52AA. Type: Top cover, Product colour: Black, Compatible products: Desktop Mini G3. Width: 177 mm, Depth: 100 mm, Height: 35 mm. Package width: 593 mm, Package depth: 488 mm, Package height: 380 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.