HP logo

HP Intel Xeon Gold 6128 processor 3,4 GHz 19,25 MB L3

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128594
Info modified on:
17 Jul 2025, 16:37:30
End of life date:
31 Jan 2023
Short summary description HP Intel Xeon Gold 6128 processor 3,4 GHz 19,25 MB L3:

HP Intel Xeon Gold 6128, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 3,4 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Gold 6128 processor 3,4 GHz 19,25 MB L3:

HP Intel Xeon Gold 6128. Processor type: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S. Package width: 399 mm, Package depth: 203 mm, Package height: 156 mm. Compatibility: Z8G4

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.