HP logo

HP ProDesk 600 G3 + DeskJet 3630 AiO Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Silver

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19273
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G3 + DeskJet 3630 AiO Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G3 + DeskJet 3630 AiO, 3,4 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 600 G3 + DeskJet 3630 AiO Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Micro Tower PC Black, Silver:

HP ProDesk 600 G3 + DeskJet 3630 AiO. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i5, Processor: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.