HP logo

HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53997
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 650 G5, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 16 GB, 256 GB, Windows 10 Pro

Long summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8365U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 650 G5. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8365U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.