HP logo

HP 141H9AA memory module 32 GB 1 x 32 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176510
Info modified on:
17 Jun 2025, 11:00:37
End of life date:
31 Jan 2023
Short summary description HP 141H9AA memory module 32 GB 1 x 32 GB DDR4:

HP 141H9AA, 32 GB, 1 x 32 GB, DDR4, 3200 MHz

Long summary description HP 141H9AA memory module 32 GB 1 x 32 GB DDR4:

HP 141H9AA. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory speed: 3200 MHz

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.