HP logo

HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55255
Info modified on:
22 Jan 2025, 16:51:44
End of life date:
30 Nov 2022
Short summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

HP Chromebook x360 11 G3 EE, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook x360 11 G3 EE Intel® Celeron® N4020 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

HP Chromebook x360 11 G3 EE. Product type: Chromebook, Form factor: Convertible (Folder). Processor type: Intel® Celeron®, Processor: N4020, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system software: ChromeOS. Product colour: Blue

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.