Hotpoint Quadrio 4D AAB/HA, Freestanding, French door, Black, LED, SN-T, 46 dB
Hotpoint Quadrio 4D AAB/HA. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Climate class: SN-T, Noise level: 46 dB, Total gross capacity: 432 L. Fridge net capacity: 290 L, Fridge gross capacity: 294 L. Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 347 kWh, Energy efficiency class (old): A+