Hotpoint logo

Hotpoint HS 1801 AA.UK.1 fridge Built-in 314 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15177
Info modified on:
27 May 2024, 13:49:49
Short summary description Hotpoint HS 1801 AA.UK.1 fridge Built-in 314 L White:

Hotpoint HS 1801 AA.UK.1, 314 L, ST-T, 35 dB, White

Long summary description Hotpoint HS 1801 AA.UK.1 fridge Built-in 314 L White:

Hotpoint HS 1801 AA.UK.1. Fridge net capacity: 314 L, Climate class: ST-T, Noise level: 35 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 146 kWh. Weight: 50 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.