Hotpoint logo

Hotpoint RDPG 96407 JS IT washer dryer Freestanding Front-load Black, Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37949
Info modified on:
20 Feb 2025, 09:42:07
Short summary description Hotpoint RDPG 96407 JS IT washer dryer Freestanding Front-load Black, Grey, White:

Hotpoint RDPG 96407 JS IT, Front-load, Freestanding, Black, Grey, White, Left, Buttons, Rotary, LED

Long summary description Hotpoint RDPG 96407 JS IT washer dryer Freestanding Front-load Black, Grey, White:

Hotpoint RDPG 96407 JS IT. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, Grey, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing: 60 L, Water consumption washing & drying: 105 L, Energy consumption washing per cycle: 1,17 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 234 kWh, Annual water consumption washing: 12000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.