Hotpoint logo

Hotpoint A-DEU20-EM 3 L 46 dB 410 W Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42215
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hotpoint A-DEU20-EM 3 L 46 dB 410 W Grey, White:

Hotpoint A-DEU20-EM, 410 W, 230 V, 50 Hz, 5 - 35 °C, 330 mm, 240 mm

Long summary description Hotpoint A-DEU20-EM 3 L 46 dB 410 W Grey, White:

Hotpoint A-DEU20-EM. Power consumption (typical): 410 W, Mains power: 230 V, AC input frequency: 50 Hz. Width: 330 mm, Depth: 240 mm, Height: 500 mm. Dimensions (WxDxH): 330 x 240 x 500 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.