Hoover H-FRIDGE 300 HOBT5518DW, 248 L, No Frost (fridge), N-ST, 4,5 kg/24h, D, White
Hoover H-FRIDGE 300 HOBT5518DW. Total net capacity: 248 L. Door hinge: Right. Climate class: N-ST, Noise level: 34 dB. Fridge net capacity: 186 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 62 L, Freezing capacity: 4,5 kg/24h, No Frost (freezer). Energy efficiency compliance: D, Annual energy consumption: 173 kWh. Product colour: White