Hoover logo

Hoover LINK X-CARE HLPB H8A2TBEX-11 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37032
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Hoover LINK X-CARE HLPB H8A2TBEX-11 tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover LINK X-CARE HLPB H8A2TBEX-11, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Hoover LINK X-CARE HLPB H8A2TBEX-11 tumble dryer Freestanding Front-load 8 kg A++ White:

Hoover LINK X-CARE HLPB H8A2TBEX-11. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Noise level: 67 dB. Delay start (max): 24 h. Energy efficiency compliance: A++, Energy consumption: 1,94 kWh, Annual energy consumption: 236 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.