HKS Scala II, Motorized, 3 m, 169 cm, 16:9, Matte White, White
HKS Scala II. Drive type: Motorized, Viewable screen width (W): 3 m, Viewable screen height (H): 169 cm, Native aspect ratio: 16:9, Screen surface: Matte White. Product colour: White