Hisense logo

Hisense WFGA90141VM washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27268
Info modified on:
25 Mar 2025, 09:48:05
Short summary description Hisense WFGA90141VM washing machine Front-load 9 kg 1400 RPM White:

Hisense WFGA90141VM, Front-load, 9 kg, B, 75 dB, 1400 RPM, B

Long summary description Hisense WFGA90141VM washing machine Front-load 9 kg 1400 RPM White:

Hisense WFGA90141VM. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 610 mm, Height: 850 mm. Energy efficiency compliance: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.