Hisense logo

Hisense TG25YD02 air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21181
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Hisense TG25YD02 air conditioner Split system White:

Hisense TG25YD02, Split system, White, Cooling, Fan, Heating, 2600 W, 2000 W, LED

Long summary description Hisense TG25YD02 air conditioner Split system White:

Hisense TG25YD02. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Indoor unit sound power level: 33 dB, Indoor unit noise level (low speed): 26 dB, Indoor unit noise level (high speed): 39 dB. Outdoor unit noise level: 54 dB, Outdoor unit width: 66 cm, Outdoor unit depth: 24 cm. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.