Hisense logo

Hisense SBS 535 A++ ELIW side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29415
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Hisense SBS 535 A++ ELIW side-by-side refrigerator Freestanding 535 L Stainless steel:

Hisense SBS 535 A++ ELIW, Freestanding, American door, Stainless steel, Touch, LED, Tempered glass

Long summary description Hisense SBS 535 A++ ELIW side-by-side refrigerator Freestanding 535 L Stainless steel:

Hisense SBS 535 A++ ELIW. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 367 L. Freezer net capacity: 168 L, Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 344 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.