Hisense logo

Hisense SBS 518A+ EL side-by-side refrigerator Freestanding 516 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25687
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Hisense SBS 518A+ EL side-by-side refrigerator Freestanding 516 L Stainless steel:

Hisense SBS 518A+ EL, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description Hisense SBS 518A+ EL side-by-side refrigerator Freestanding 516 L Stainless steel:

Hisense SBS 518A+ EL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 516 L, Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 339 L, Fridge gross capacity: 350 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 11 kg/24h. Annual energy consumption: 344 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.