Hisense logo

Hisense HS-F22 14 cm (5.5") Android 7.0 4G Micro-USB 1 GB 8 GB 2380 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9770
Info modified on:
14 Mar 2024, 17:51:55
Short summary description Hisense HS-F22 14 cm (5.5") Android 7.0 4G Micro-USB 1 GB 8 GB 2380 mAh Black:

Hisense HS-F22, 14 cm (5.5"), 1 GB, 8 GB, 13 MP, Android 7.0, Black

Long summary description Hisense HS-F22 14 cm (5.5") Android 7.0 4G Micro-USB 1 GB 8 GB 2380 mAh Black:

Hisense HS-F22. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system software: Android 7.0. Battery capacity: 2380 mAh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.