Hisense logo

Hisense 49K300UW TV 124,5 cm (49") 4K Ultra HD Smart TV Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32251
Info modified on:
14 Mar 2024, 18:03:47
Short summary description Hisense 49K300UW TV 124,5 cm (49") 4K Ultra HD Smart TV Black 300 cd/m²:

Hisense 49K300UW, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Hisense 49K300UW TV 124,5 cm (49") 4K Ultra HD Smart TV Black 300 cd/m²:

Hisense 49K300UW. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.