Haier logo

Haier HRF-628DF6 side-by-side refrigerator Freestanding 570 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82543
Info modified on:
27 May 2024, 12:06:25
Short summary description Haier HRF-628DF6 side-by-side refrigerator Freestanding 570 L Silver:

Haier HRF-628DF6, Freestanding, American door, Silver, 570 L, SN-T, 42 dB

Long summary description Haier HRF-628DF6 side-by-side refrigerator Freestanding 570 L Silver:

Haier HRF-628DF6. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 570 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 380 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 420 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.